TE Connectivity TCD14745101-020
- 收藏
- 对比
TCD14745101-020
2460-TCD14745101-020
电缆组件
--
大陆
立即发货

M12 to RJ45 Cable Assembly, 4 Position, 2 m, Industrial Ethernet, Ethernet, Code D, M12 Plug, RJ45 Plug, Shielded, Double Ended, PA66 25GF
1最小包装量--
TCD14745101-020详情
TE Connectivity TCD14745101-020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TCD14745101-020
TE Internal Description
M12D4-MS-RJ-PUR-22SH-TYPE C GREEN-2.0M
M8/M12 Application Typeu2009
Industrial Ethernet
Industrial Protocolsu2009
Ethernet
Number of Positionsu2009
4
Keying Codeu2009
D
Connector Type (End A)u2009
M12 Plug
TCD14745101-020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。