TE Connectivity TCR0805N1K5
- 收藏
- 对比
TCR0805N1K5
2460-TCR0805N1K5
电阻器
--
大陆
立即发货

Surface Mount Resistors, General Purpose Resistor, 2 Termination, 0805, Taped & Reeled, 10 %, Thick Film, Resistance Class 1kΩ – 1MΩ, Neohm TCT
1最小包装量--
TCR0805N1K5详情
TE Connectivity TCR0805N1K5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1623707-6
TE Internal Description
TRIMMABLE 0805 0/-10% 1K5
Resistor Typeu2009
通用电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Passive Component Toleranceu2009(%)
10
Packaging Methodu2009
Taped & Reeled
TCR0805N1K5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。