TE Connectivity TCR0805N2K7
- 收藏
- 对比
TCR0805N2K7
2460-TCR0805N2K7
电阻器
--
大陆
立即发货

2.7K Ω, Thick Film, General Purpose Resistor Resistor, 10 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .125 W, Neohm TCT
1最小包装量--
TCR0805N2K7详情
TE Connectivity TCR0805N2K7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
通用电阻器
TE Internal Description
TRIMMABLE 0805 0/-10% 2K7
TE Internal #
1-1623707-7
TCR0805N2K7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。