TE Connectivity TCR0805N4K7
- 收藏
- 对比
TCR0805N4K7
2460-TCR0805N4K7
电阻器
--
大陆
立即发货

4.7K Ω, Thick Film, General Purpose Resistor Resistor, -10 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, ±100 ppm/°C
1最小包装量--
TCR0805N4K7详情
TE Connectivity TCR0805N4K7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
-10
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
通用电阻器
TE Internal Description
TRIMMABLE 0805 0/-10% 4K7
TE Internal #
2-1623707-6
TCR0805N4K7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。