TE Connectivity TD229-1102P
- 收藏
- 对比
TD229-1102P
2460-TD229-1102P
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 115VAC A / 10A@28VDC A, Delay on Release, 11 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD229-1102P详情
TE Connectivity TD229-1102P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
11 seconds
Mode of Operationu2009
延迟发布
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
固定式
TE Internal Description
TD229-1102P=TDFR 20 SEC M83726/29-1102P
TE Internal #
8-1617815-3
TD229-1102P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。