TE Connectivity TD229-2003P
- 收藏
- 对比
TD229-2003P
2460-TD229-2003P
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Release, 200 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD229-2003P详情
TE Connectivity TD229-2003P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
200 seconds
Mode of Operationu2009
延迟发布
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
固定式
Mil-Spec
M83726/29-2003P
TE Internal Description
TD229-2003P=TDFR 2 SEC M83726/29-2003P
TE Internal #
2-1617826-5
TD229-2003P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。