TE Connectivity TD229C-2001SY
- 收藏
- 对比
TD229C-2001SY
2460-TD229C-2001SY
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Release, 2 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD229C-2001SY详情
TE Connectivity TD229C-2001SY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1617825-5
TE Internal Description
TD229C-2001SY=TDFO 2 SEC
Type of Controlu2009
固定式
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Mode of Operationu2009
延迟发布
Delay Timeu2009
2 seconds
TD229C-2001SY拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。