TE Connectivity TD231-5002S
- 收藏
- 对比
TD231-5002S
2460-TD231-5002S
继电器
--
大陆
立即发货

Time Delay Relays, Adjustable, 28 VDC Input, 115VAC A / 10A@28VDC A, Delay on Release, 50 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD231-5002S详情
TE Connectivity TD231-5002S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
50 seconds
Mode of Operationu2009
延迟发布
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
可调式
TE Internal Description
TD231-5002S M83726/31-5002S
TE Internal #
4-1617819-2
TD231-5002S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。