TE Connectivity TE1000B1K8J
- 收藏
- 对比
TE1000B1K8J
2460-TE1000B1K8J
电阻器
--
大陆
立即发货

1.8K Ω, Wire Wound, Power Resistor Resistor, 350 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class 1kΩ – 1MΩ, 1000 W, CGS TE
1最小包装量--
TE1000B1K8J详情
TE Connectivity TE1000B1K8J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1879453-0
TE Internal Description
TE 1000W 1K8 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
350 x 60 x 119
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
Mounting
面板安装
TE1000B1K8J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。