TE Connectivity TE1000B33RJ
- 收藏
- 对比
TE1000B33RJ
2460-TE1000B33RJ
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 350 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, CGS TE
1最小包装量--
TE1000B33RJ详情
TE Connectivity TE1000B33RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1879453-9
TE Internal Description
TE 1000W 33R 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
350 x 60 x 119
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE1000B33RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。