TE Connectivity TE1200B1R0J
- 收藏
- 对比
TE1200B1R0J
2460-TE1200B1R0J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 465 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 1 Ω, CGS TE
1最小包装量--
TE1200B1R0J详情
TE Connectivity TE1200B1R0J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
465 x 60 x 119
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 1200W 1R0 5% Bracket
TE Internal #
1879454-1
TE1200B1R0J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。