TE Connectivity TE1200B82RJ
- 收藏
- 对比
TE1200B82RJ
2460-TE1200B82RJ
电阻器
--
大陆
立即发货

82 Ω, Wire Wound, Power Resistor Resistor, 465 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 1200 W, CGS TE
1最小包装量--
TE1200B82RJ详情
TE Connectivity TE1200B82RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
TE 1200W 82R 5% Bracket
TE Internal #
2-1879454-4
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
465 x 60 x 119
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE1200B82RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。