TE Connectivity TE120B180RJ
- 收藏
- 对比
TE120B180RJ
2460-TE120B180RJ
电阻器
--
大陆
立即发货

180 Ω, Wire Wound, Power Resistor Resistor, 226 x 28 x 61 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 120 W, CGS TE
1最小包装量--
TE120B180RJ详情
TE Connectivity TE120B180RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
226 x 28 x 61
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 120W 180R 5% Bracket
TE Internal #
2-1879445-8
TE120B180RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。