TE Connectivity TE120B1K0J
- 收藏
- 对比
TE120B1K0J
2460-TE120B1K0J
电阻器
--
大陆
立即发货

1K Ω, Wire Wound, Power Resistor Resistor, 226 x 28 x 61 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class 1kΩ – 1MΩ, 120 W, CGS TE
1最小包装量--
TE120B1K0J详情
TE Connectivity TE120B1K0J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1879445-7
TE Internal Description
TE 120W 1K0 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
226 x 28 x 61
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE120B1K0J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。