TE Connectivity TE1500B1R5J
- 收藏
- 对比
TE1500B1R5J
2460-TE1500B1R5J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 465 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, CGS TE
1最小包装量--
TE1500B1R5J详情
TE Connectivity TE1500B1R5J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
465 x 60 x 119
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 1500W 1R5 5% Bracket
TE Internal #
1879455-3
TE1500B1R5J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。