TE Connectivity TE2000B15RJ
- 收藏
- 对比
TE2000B15RJ
2460-TE2000B15RJ
电阻器
--
大陆
立即发货

15 Ω, Wire Wound, Power Resistor Resistor, 560 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 2000 W, CGS TE
--最小包装量--
TE2000B15RJ详情
TE Connectivity TE2000B15RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
560 x 60 x 119
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 2000W 15R 5% Bracket
TE Internal #
1-1879456-5
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
TE2000B15RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。