TE Connectivity TE200B5R6J
- 收藏
- 对比
TE200B5R6J
2460-TE200B5R6J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 239 x 40 x 81 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, CGS TE
--最小包装量--
TE200B5R6J详情
TE Connectivity TE200B5R6J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE Internal #
1-1879447-0
TE Internal Description
TE 200W 5R6 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
239 x 40 x 81
TE200B5R6J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。