TE Connectivity TE2500B82RJ
- 收藏
- 对比
TE2500B82RJ
2460-TE2500B82RJ
电阻器
--
大陆
立即发货

82 Ω, Wire Wound, Power Resistor Resistor, 650 x 60 x 119 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 2500 W, CGS TE
1最小包装量--
TE2500B82RJ详情
TE Connectivity TE2500B82RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
650 x 60 x 119
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 2500W 82R 5% Bracket
TE Internal #
2-1879457-4
TE2500B82RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。