TE Connectivity TE300B600RJ
- 收藏
- 对比
TE300B600RJ
2460-TE300B600RJ
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 326 x 40 x 81 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, CGS TE
1最小包装量--
TE300B600RJ详情
TE Connectivity TE300B600RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
TE Internal #
4-1879448-1
TE Internal Description
TE 300W 600R 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
326 x 40 x 81
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
TE300B600RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。