注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥111.985681
10
¥105.646869
100
¥99.666858
500
¥94.025336
1000
¥88.703148
TE Connectivity TE50B1K2J
- 收藏
- 对比
TE50B1K2J
2460-TE50B1K2J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 146 x 28 x 61 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class 1kΩ – 1MΩ, CGS TE
--最小包装量--
¥
总价: ¥
TE50B1K2J详情
TE Connectivity TE50B1K2J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
TE 50W 1K2 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
146 x 28 x 61
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE Internal #
3-1879441-8
TE50B1K2J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。