TE Connectivity TE50B6R8J
- 收藏
- 对比
TE50B6R8J
2460-TE50B6R8J
电阻器
--
大陆
立即发货

6.8 Ω, Wire Wound, Power Resistor Resistor, 146 x 28 x 61 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 50 W, CGS TE
1最小包装量--
TE50B6R8J详情
TE Connectivity TE50B6R8J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1879441-1
TE Internal Description
TE 50W 6R8 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
146 x 28 x 61
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
TE50B6R8J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。