TE Connectivity TE50BR10J
- 收藏
- 对比
TE50BR10J
2460-TE50BR10J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 146 x 28 x 61 mm, 2 Termination, Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, .1 Ω, 50 W, CGS TE
--最小包装量--
TE50BR10J详情
TE Connectivity TE50BR10J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 50W R10 5% Bracket
TE Internal #
4-1879441-2
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
146 x 28 x 61
TE50BR10J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。