TE Connectivity TE600B220RJ
- 收藏
- 对比
TE600B220RJ
2460-TE600B220RJ
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 389 x 40 x 81 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, CGS TE
1最小包装量--
TE600B220RJ详情
TE Connectivity TE600B220RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
389 x 40 x 81
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 600W 220R 5% Bracket
TE Internal #
2-1879451-9
TE600B220RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。