TE Connectivity TE600B39RJ
- 收藏
- 对比
TE600B39RJ
2460-TE600B39RJ
电阻器
--
大陆
立即发货

39 Ω, Wire Wound, Power Resistor Resistor, 389 x 40 x 81 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 600 W, CGS TE
1最小包装量--
TE600B39RJ详情
TE Connectivity TE600B39RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1879451-0
TE Internal Description
TE 600W 39R 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
389 x 40 x 81
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE600B39RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。