TE Connectivity TE60B39RJ
- 收藏
- 对比
TE60B39RJ
2460-TE60B39RJ
电阻器
--
大陆
立即发货

39 Ω, Wire Wound, Power Resistor Resistor, 146 x 28 x 61 mm, 2 Termination, Loose Piece - Box, 5 %, Resistance Class Up to 1kΩ, 60 W, CGS TE
1最小包装量--
TE60B39RJ详情
TE Connectivity TE60B39RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1879442-0
TE Internal Description
TE 60W 39R 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
146 x 28 x 61
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE60B39RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。