TE Connectivity TE750B56RJ
- 收藏
- 对比
TE750B56RJ
2460-TE750B56RJ
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 360 x 50 x 101 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, CGS TE
1最小包装量--
TE750B56RJ详情
TE Connectivity TE750B56RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
360 x 50 x 101
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 750W 56R 5% Bracket
TE Internal #
2-1879452-2
TE750B56RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。