TE Connectivity TE80B1K5J
- 收藏
- 对比
TE80B1K5J
2460-TE80B1K5J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 196 x 28 x 61 mm, 2 Termination, Loose Piece - Box, 5 %, Wire Wound, Resistance Class 1kΩ – 1MΩ, CGS TE
1最小包装量--
TE80B1K5J详情
TE Connectivity TE80B1K5J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1879443-9
TE Internal Description
TE 80W 1K5 5% Bracket
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
196 x 28 x 61
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Box
Passive Component Toleranceu2009(%)
5
TE80B1K5J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。