TE Connectivity TE80BR68J
- 收藏
- 对比
TE80BR68J
2460-TE80BR68J
电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 196 x 28 x 61 mm, 2 Termination, Box, 5 %, Wire Wound, Resistance Class Up to 1kΩ, .68 Ω, 80 W, CGS TE
1最小包装量--
TE80BR68J详情
TE Connectivity TE80BR68J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
196 x 28 x 61
Resistor Typeu2009
功率电阻器
TE Internal Description
TE 80W R68 5% Bracket
TE Internal #
5-1879443-2
TE80BR68J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。