TE Connectivity TECT-13.5/4.5-0-40MM
- 收藏
- 对比
TECT-13.5/4.5-0-40MM
2460-TECT-13.5/4.5-0-40MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .531 in [13.5 mm] Expanded Inside, .177 in [4.5 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM TECT
1最小包装量--
TECT-13.5/4.5-0-40MM详情
TE Connectivity TECT-13.5/4.5-0-40MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH04016001
TE Internal Description
TECT-13.5/4.5-0-40MM
Alias #
9-1899835-3
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
13.5u2009mmu2009[u2009.531u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Shrink Ratiou2009
3:1
TECT-13.5/4.5-0-40MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。