TE Connectivity TEK1138-N
- 收藏
- 对比
TEK1138-N
2460-TEK1138-N
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 38 mm [1.5 in], Label Height .43 in [11 mm], Yellow, Vinyl, Label Thickness 200 Micron, TEK
1最小包装量--
TEK1138-N详情
TE Connectivity TEK1138-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
TEK1138-N
Alias #
E75689-000
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
38u2009mmu2009[u20091.5u2009inu2009]
TE Internal #
4-1768048-9
TEK1138-N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。