TE Connectivity TFE-22-X-STK
- 收藏
- 对比
TFE-22-X-STK
2460-TFE-22-X-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polytetrafluoroethylene Clear Thin Stick
1最小包装量--
TFE-22-X-STK详情
TE Connectivity TFE-22-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-67C to 250C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.8
Inside Diameter Before Shrinking
1.4
类型
TUBING
颜色
Clear
收缩率
1.8:1
产品长度(mm)
1220(mm)
TFE-22-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。