TE Connectivity THX-24C422-814-X
- 收藏
- 对比
THX-24C422-814-X
2460-THX-24C422-814-X
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Quadrax, 100 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C [-85 – 302 °F]
1最小包装量--
THX-24C422-814-X详情
TE Connectivity THX-24C422-814-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG4877-000
TE Internal Description
THX-24C422-814-X
Cable Typeu2009
Quadrax
Impedanceu2009(Ω)
100
Wire Sizeu2009(AWG)
24
Operating Temperature Rangeu2009
-65 – 150u2009°Cu2009[u2009-85 – 302u2009°Fu2009]
THX-24C422-814-X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。