TE Connectivity TKM230-N
- 收藏
- 对比
TKM230-N
2460-TKM230-N
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25 mm [1 in], Label Height 9 in [230 mm], Vinyl, Label Thickness 80 Micron, TKM
1最小包装量--
TKM230-N详情
TE Connectivity TKM230-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
25u2009mmu2009[u20091u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Self-Laminating
Alias #
C69399-000
TE Internal Description
TKM230-N
TE Internal #
6-1768048-6
TKM230-N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。