TE Connectivity TKM75-N
- 收藏
- 对比
TKM75-N
2460-TKM75-N
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25 mm [1 in], Label Height 3 in [75 mm], Vinyl, Label Thickness 80 Micron, TKM
1最小包装量--
TKM75-N详情
TE Connectivity TKM75-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1768048-1
TE Internal Description
TKM75-N
Alias #
A93577-000
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
25u2009mmu2009[u20091u2009inu2009]
TKM75-N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。