TE Connectivity TL2BR09FTE
- 收藏
- 对比
TL2BR09FTE
2460-TL2BR09FTE
电阻器
--
大陆
立即发货

.09 Ω, Foil, Low Ohmic Resistor Resistor, 1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class Up to 1kΩ, .25 W, ±75 ppm/°C, Solder, CGS TL
1最小包装量--
TL2BR09FTE详情
TE Connectivity TL2BR09FTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1625826-9
TE Internal Description
TL2B R09 1% 4K RL
Resistor Typeu2009
低阻值电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
TL2BR09FTE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。