TE Connectivity TL3AR005FTDG
- 收藏
- 对比
TL3AR005FTDG
2460-TL3AR005FTDG
电阻器
--
大陆
立即发货

.005 Ω, Foil, Low Ohmic Resistor Resistor, 1 %, 2 Termination, 2512, Taped & Reeled, Resistance Class Up to 1kΩ, 1 W, ±75 ppm/°C, Solder, CGS TL
1最小包装量--
TL3AR005FTDG详情
TE Connectivity TL3AR005FTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1625827-0
TE Internal Description
TL3A R005 1% 2K RL
Resistor Typeu2009
低阻值电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
2512
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
TL3AR005FTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。