TE Connectivity TMFH3-25-40-1-ZN
- 收藏
- 对比
TMFH3-25-40-1-ZN
2460-TMFH3-25-40-1-ZN
无类别的
--
大陆
立即发货

PG Threaded Adaptor For Use With MIL-DTL-38999 Series III and IV Circular Connectors 25 Shell Size R
1最小包装量--
添加到询价列表
TMFH3-25-40-1-ZN详情
TE Connectivity TMFH3-25-40-1-ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 90
0个相似型号
TMFH3-25-40-1-ZN拓展信息







哦! 它是空的。