TE Connectivity TMS-SCE-1-2.0-SS1-9
- 收藏
- 对比
TMS-SCE-1-2.0-SS1-9
2460-TMS-SCE-1-2.0-SS1-9
标记物
--
大陆
立即发货

Wire Labels & Markers HS-SLV 1 SS1 WH PRICE PER PC
1最小包装量--
TMS-SCE-1-2.0-SS1-9详情
TE Connectivity TMS-SCE-1-2.0-SS1-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Manufacturer
ABB
Minimum Temperature
- 55 C
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
CS7312-000
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 135 C
包装
Reel
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
TMS-SCE-1-2.0-SS1-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。