TE Connectivity TP21CCGRA0
- 收藏
- 对比
TP21CCGRA0
2460-TP21CCGRA0
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Dual Actuator, Extended Actuator Profile, NO, Momentary, .4 A
1最小包装量--
TP21CCGRA0详情
TE Connectivity TP21CCGRA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
无
Actuator Profileu2009
Extended
Number of Actuatorsu2009
Dual
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
TP21CCGRA0=SWITCH P/B N/O BLAC
TE Internal #
2-1437571-0
TP21CCGRA0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。