TE Connectivity TP3-LUBE-0.375
- 收藏
- 对比
TP3-LUBE-0.375
2460-TP3-LUBE-0.375
标签,贴纸,贴标 - 空白
--
大陆
立即发货

LABEL IDENTIFICATION TAPE
1最小包装量--
TP3-LUBE-0.375详情
TE Connectivity TP3-LUBE-0.375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Mounting
DIN Rail
Manufacturer
Murrelektronik
Manufacturer Part Number
6652110
Lead Free Status / RoHS Status
--
For Use With/Related Products
热转印打印机
RoHS
Compliant
Package
1500 per Roll
Base Product Number
TP3
厂商
TE Connectivity Raychem 电缆保护
Product Status
Obsolete
系列
TP-Tape
包装
1500 per Roll
零件状态
Obsolete
湿度敏感性等级(MSL)
--
终端
Clamp Terminals
颜色
Yellow
标签尺寸
--
标签类型
Die-Cut
触点
DPDT
TP3-LUBE-0.375拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。