TE Connectivity TP4-PNEU-0.312
- 收藏
- 对比
TP4-PNEU-0.312
2460-TP4-PNEU-0.312
圆形连接器
--
大陆
立即发货

Tape High Performance Color-Coded Cost Saving System For Tube Identification
1最小包装量--
TP4-PNEU-0.312详情
TE Connectivity TP4-PNEU-0.312重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
RoHS
Compliant
Lead Free Status / RoHS Status
--
For Use With/Related Products
热转印打印机
Package
2000 per Roll
Base Product Number
TP4
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
TP-Tape
包装
2000 per Roll
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Blue, Orange
标签尺寸
--
标签类型
Die-Cut
TP4-PNEU-0.312拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。