TE Connectivity TPA11CGRA0
- 收藏
- 对比
TPA11CGRA0
2460-TPA11CGRA0
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Extended Actuator Profile, NO, Momentary, .4 A
1最小包装量--
TPA11CGRA0详情
TE Connectivity TPA11CGRA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437571-9
TE Internal Description
TPA11CGRA0=SWITCH P/B N/O BLAC
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Extended
Illuminatedu2009
无
TPA11CGRA0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。