TE Connectivity TPA11FGPC0
- 收藏
- 对比
TPA11FGPC0
2460-TPA11FGPC0
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Switch, Single Actuator, Extended Actuator Profile, Momentary, .4 A
1最小包装量--
TPA11FGPC0详情
TE Connectivity TPA11FGPC0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1437571-2
TE Internal Description
TPA11FGPC0=SWITCH P/B MOMENTAR
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Extended
Illuminatedu2009
无
TPA11FGPC0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。