TE Connectivity TPC11CGRA0
- 收藏
- 对比
TPC11CGRA0
2460-TPC11CGRA0
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Extended Actuator Profile, Alcoswitch TPC
1最小包装量--
TPC11CGRA0详情
TE Connectivity TPC11CGRA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437572-7
TE Internal Description
TPC11CGRA0=SW P/B NON-OPEN
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
TPC11CGRA0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。