TE Connectivity TPC11FGRA0
- 收藏
- 对比
TPC11FGRA0
2460-TPC11FGRA0
按钮开关
--
大陆
立即发货

Switch Push Button N.O. SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece
1最小包装量--
TPC11FGRA0详情
TE Connectivity TPC11FGRA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Switch Configuration
N.O.
Contact Materials
Gold
Maximum Power Rating
0.4@20VAC 20VDC VA
Pole Throw Configuration
单刀双掷
操作温度
-30 to 65 °C
功能
瞬时触点
TPC11FGRA0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。