TE Connectivity TPF13C2
- 收藏
- 对比
TPF13C2
2460-TPF13C2
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Extended Actuator Profile, Threaded, 1/4-40
1最小包装量--
TPF13C2详情
TE Connectivity TPF13C2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1437572-3
TE Internal Description
TPF13C2=PUSHBUTTON SWITCH
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
TPF13C2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。