TE Connectivity TP-FUEL-0.375
- 收藏
- 对比
TP-FUEL-0.375
2460-TP-FUEL-0.375
标签,贴纸,贴标 - 空白
--
大陆
立即发货

LABEL IDENTIFICATION TAPE
1最小包装量--
TP-FUEL-0.375详情
TE Connectivity TP-FUEL-0.375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
IG00177
Manufacturer
Miscellaneous
Lead Free Status / RoHS Status
--
For Use With/Related Products
热转印打印机
Package
1500 per Roll
Base Product Number
TP
厂商
TE Connectivity Raychem 电缆保护
Product Status
Obsolete
RoHS
Compliant
系列
TP-Tape
包装
1500 per Roll
零件状态
Obsolete
湿度敏感性等级(MSL)
--
颜色
Red
标签尺寸
--
标签类型
Die-Cut
TP-FUEL-0.375拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。