TE Connectivity TR06BI-TINEL-LOCK-RING
- 收藏
- 对比
TR06BI-TINEL-LOCK-RING
2460-TR06BI-TINEL-LOCK-RING
套管 - 音频连接器
--
大陆
立即发货

Tinel‐Lock Heat Recoverable Ring with Insulating Lining Side Entry #6 Size Single Layer 30/32 AWG Dual Layer 34/36 AWG Braid
1最小包装量--
TR06BI-TINEL-LOCK-RING详情
TE Connectivity TR06BI-TINEL-LOCK-RING重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
125718
Manufacturer
Brady
For Use With
Tinel Lock Adapters Entry Size 06
类型
Warning Signs
图例
Low Pressure Manifold Do Not Connect High Pressure Cylinders
背景颜色
White
产品
Accessories
语言
English
TR06BI-TINEL-LOCK-RING拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。