TE Connectivity TR08AI-TINEL-LOCK-RING
- 收藏
- 对比
TR08AI-TINEL-LOCK-RING
2460-TR08AI-TINEL-LOCK-RING
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Ring
1最小包装量--
TR08AI-TINEL-LOCK-RING详情
TE Connectivity TR08AI-TINEL-LOCK-RING重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Unit Weight
0.105610 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
725487-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
For Use With
Tinel Lock Adapters Entry Size 08
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
TINEL LOCK RING
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
TR08AI-TINEL-LOCK-RING拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。