TE Connectivity TR14D3A
- 收藏
- 对比
TR14D3A
2460-TR14D3A
继电器
--
大陆
立即发货

Time Delay Relays, Internal Potentiometer, 125 VDC Input, 10A@120VAC A, Delay on Energization, .15 – 3 seconds Delay Time, Socket
1最小包装量--
TR14D3A详情
TE Connectivity TR14D3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1423393-8
TE Internal Description
TR14D3A=RLY,TMG,125VDC,3SEC
Type of Controlu2009
内部电位器
Time Delay Relay Input Voltageu2009(VDC)
125
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Mode of Operationu2009
Delay on Energization
Delay Timeu2009
.15 – 3 seconds
TR14D3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。